Win Source Part Number: 1299730-SMCJ26A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 28.9V
Voltage - Clamping (Max) @ Ipp: 42.1V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 35.7A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMCJ26ATP,SMCJ26A-TP
Base Product Number: SMCJ26
42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 26VWM 42.1VC SMC
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1299730-SMCJ26A-TP | SMCJ26A-TPMSCT-ND | SMCJ26A-TP |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB, SMC | DO-214AB, SMC | SMC (DO-214AB) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 42.1 volts | 42.1 volts | 42.1 volts |
| VBR | 28.9 volts | 28.9 volts | 28.9 volts |