Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
TVS 1.5KW 26V 5%BI DO-214AB TR13 RoHS
TVS 1.5KW 26V 5%BI DO-214AB TR13 RoHS
TVS 1.5KW 26V 5%BI DO-214AB TR13 RoHS
42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 26VWM 42.1VC DO214AB
TVS DIODE 26VWM 42.1VC DO214AB
TVS DIODE, 1.5KW, 26V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 26V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
35.7A 1.5kW 42.1V 28.9V Bi-Directional 26V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ26CA | 1714258P | 1714159 | SMCJ26CALFTR-ND | SMCJ26CA | SMCJ26CA | 71J2179 | 06R1987 | SMCJ26CA |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 26V, Do-214Ab, Full Reel; Product Range Littelfuse | Tvs Diode, 1.5Kw, 26V, Do-214Ab; Product Range Littelfuse | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VC | 42.1 volts | 42.1 volts | 42.1 volts | 42.1 volts | 42.1 volts | ||||
| VBR | 28.9 to 31.9 volts | 28.9 volts | 28.9 volts | 28.9 volts | 28.9 volts | 28.9 volts | |||
| Configuration | Single | Single | Single | ||||||
| Direction | Bidirectional | Bidirectional | Bidirectional | Bidirectional | Bidirectional |