356V Clamp 4.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
356V Clamp 4.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE, BIDIR, 220V, 1.5KW, DO-214AB ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMCJ220CA/TR13TR-ND | 66AJ8069 |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 220V, 1.5Kw, Do-214Ab Rohs Compliant Yageo |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | |
| VC | 356 volts |