Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 24V 5%BI DO-214AB TR13 RoHS
TVS DIODE 24VWM 38.9VC DO214AB
TVS DIODE, 1.5KW, 24V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 24V, BIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 1.5kW 24V 5% Bi-Directional
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ24CA | SMCJ24CALFCT-ND | 553373 | SMCJ24CA | 06R1983 | 64AH8670 | SMCJ24CA |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 24V, Do-214Ab, Full Reel; Product Range Littelfuse | Tvs Diode, 1.5Kw, 24V, Bidir, Do-214Ab; Product Range Littelfuse | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VC | 38.9 volts | 38.9 volts | 38.9 volts | 38.9 volts | |||
| VBR | 26.7 to 29.5 volts | 26.7 volts | 26.7 volts | ||||
| Configuration | Single | ||||||
| Package | DO-214AB, SMC | DO-201; DO-201 | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB | DO-214AB-2 (SMC) |