STMicroelectronics, SMCJ18CA-TR
STMicroelectronics, SMCJ18CA-TR
STMicroelectronics, SMCJ18CA-TR
1.5kW 18V Bidirectional TVS Diode, SMC, 3.7nF Product overview: SMCJ18CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 3.7nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 3.7nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ18CA-TR can be used for catalog matching and distributor lookup.
39.3V Clamp 254A (8/20µs) Ipp Tvs Diode Surface Mount SMC
39.3V Clamp 254A (8/20µs) Ipp Tvs Diode Surface Mount SMC
39.3V Clamp 254A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Manufacturer: STMicroelectronics
Win Source Part Number: 1098009-SMCJ18CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 18V
Minimum Breakdown Voltage: 20V
Max Clamping Voltage: 39.3V
Peak Pulse Current(Ippm): 254A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
TVS DIODE 18VWM 39.3VC SMC
DIODE, TVS, 1500W, SMC; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection
TVS DIODE 18VWM 39.3VC SMC
TVS DIODE 18VWM 39.3VC SMC
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1907560P | 1907560 | 144-SMCJ18CA-TR | 497-SMCJ18CA-TR-ND | 1098009-SMCJ18CA-TR | SMCJ18CA-TR | 50P8705 | 761-SMCJ18CA-TR | SMCJ18CA-TR |
| Product Name | Zener Diodes | Zener Diodes | 18V 3.7nF TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMCJ18CA-TR | TVS Diodes | Diode, Tvs, 1500W, Smc; Product Range Stmicroelectronics | TVS DIODE 18VWM 39.3VC SMC | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB (SMC) | Do-214ab (smc) | Tape and Reel | DO-214AB, SMC | SMC | DO-214AB, SMC | DO-214AB, SMC | SMC | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Pin Count | 2 | 2 | |||||||
| Configuration | Single | Single | |||||||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | 1500 watts |