32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ20CABDKR-ND | 67R0255 | SMCJ20CA |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 32.4 volts | 32.4 volts | |
| VBR | 22.2 volts | 22.2 volts |