Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 26V 5%UNI DO-214AB TR13 RoHS
TVS 1.5KW 26V 5%UNI DO-214AB TR13 RoHS
35.7A 1.5kW 42.1V 28.9V 26V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 26VWM 42.1VC DO214AB
TVS DIODE, 1.5KW, 26V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 26V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 26V, UNIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE 26VWM 42.1VC DO214AB
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ26A | SMCJ26ALFDKR-ND | 1714158 | 1714250P | SMCJ26A | SMCJ26A | 06R1986 | 71J2177 | 08AC3238 | SMCJ26A |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 26V, Do-214Ab, Full Reel; Product Range Littelfuse | Tvs Diode, 1.5Kw, 26V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 26V, Unidir, Do-214Ab; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VC | 42.1 volts | 42.1 volts | 42.1 volts | 42.1 volts | 42.1 volts | 42.1 volts | 42.1 volts | |||
| VBR | 28.9 to 31.9 volts | 28.9 volts | 28.9 volts | 28.9 volts | 31.9 volts | 28.9 volts | ||||
| Configuration | Single | Single | Single | |||||||
| Package | DO-214AB, SMC | Do-214ab (smc) | DO-214AB (SMC) | DO-214AB (SMCJ) | DO-214AB (SMC) | DO-214AB (SMC) | DO-214AB | DO-214AB, SMC |