356V Clamp 4.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
356V Clamp 4.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
356V Clamp 4.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS Diodes / ESD Suppressors 220volts 1500watts BiDirectional
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 478-7080-1-ND | SMCJ220CA |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) |
| Peak Pulse Power | 1500 watts | |
| VC | 356 volts |