Vishay Precision Group 26V 590pF 42.1V TVS Protection Diode SMCJ26CA-E3/57T

Description
TVS Diode, 1.5kW, Bidirectional, 26V, SMC, 590pF, 42.1V Clamp Product overview: SMCJ26CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 26V, 590pF, 42.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 26V, 590pF, 42.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ26CA-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 1.5kW, Bidirectional, 26V, SMC, 590pF, 42.1V Clamp Product overview: SMCJ26CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 26V, 590pF, 42.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 26V, 590pF, 42.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ26CA-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
26V 590pF 42.1V TVS Protection Diode - 144-SMCJ26CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
26V 590pF 42.1V TVS Protection Diode
144-SMCJ26CA-E3/57T
26V 590pF 42.1V TVS Protection Diode 144-SMCJ26CA-E3/57T
TVS Diode, 1.5kW, Bidirectional, 26V, SMC, 590pF, 42.1V Clamp Product overview: SMCJ26CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 26V, 590pF, 42.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 26V, 590pF, 42.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ26CA-E3/57T can be used for catalog matching and distributor lookup.

TVS Diode, 1.5kW, Bidirectional, 26V, SMC, 590pF, 42.1V Clamp Product overview: SMCJ26CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 26V, 590pF, 42.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 26V, 590pF, 42.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ26CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMCJ26CA-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ26CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ26CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - SMCJ26CA-E3/57T - 1098028-SMCJ26CA-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ26CA-E3/57T
1098028-SMCJ26CA-E3/57T
TVS - TVS - Diodes - SMCJ26CA-E3/57T 1098028-SMCJ26CA-E3/57T
Manufacturer: Vishay Win Source Part Number: 1098028-SMCJ26CA-E3/ 57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 26V Minimum Breakdown Voltage: 28.9V Max Clamping Voltage: 42.1V Peak Pulse Current(Ippm): 35.6A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 850

Manufacturer: Vishay
Win Source Part Number: 1098028-SMCJ26CA-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 26V
Minimum Breakdown Voltage: 28.9V
Max Clamping Voltage: 42.1V
Peak Pulse Current(Ippm): 35.6A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 850

Buy Now Datasheet
TVS DIODE 26VWM 42.1VC DO214AB

TVS DIODE 26VWM 42.1VC DO214AB

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 26V, Do-214Ab, Full Reel; Product Range Vishay - 77K6534 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 26V, Do-214Ab, Full Reel; Product Range Vishay
77K6534
Tvs Diode, 1.5Kw, 26V, Do-214Ab, Full Reel; Product Range Vishay 77K6534
TVS DIODE, 1.5KW, 26V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:26V; Clamping Voltage Max:42.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 1.5KW, 26V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:26V; Clamping Voltage Max:42.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 26V, Bidir, Do-214Ab Rohs Compliant Vishay - 64AH8674 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 26V, Bidir, Do-214Ab Rohs Compliant Vishay
64AH8674
Tvs Diode, 1.5Kw, 26V, Bidir, Do-214Ab Rohs Compliant Vishay 64AH8674
TVS DIODE, 1.5KW, 26V, BIDIR, DO-214AB ROHS COMPLIANT: YES

TVS DIODE, 1.5KW, 26V, BIDIR, DO-214AB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ26CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ26CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ26CA-E3/57T
TVS DIODE 26VWM 42.1VC DO214AB

TVS DIODE 26VWM 42.1VC DO214AB

Supplier's Site
1.5kW 42.1V 28.9V 26V Bi-Directional SMC TVS ROHS - 17930-SMCJ26CA-E3/57T - Utmel Electronic Limited
Hong Kong, China
1.5kW 42.1V 28.9V 26V Bi-Directional SMC TVS ROHS
17930-SMCJ26CA-E3/57T
1.5kW 42.1V 28.9V 26V Bi-Directional SMC TVS ROHS 17930-SMCJ26CA-E3/57T
1.5kW 42.1V 28.9V 26V Bi-Directional SMC TVS ROHS

1.5kW 42.1V 28.9V 26V Bi-Directional SMC TVS ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCJ26CA-E3/57T SMCJ26CA-E3/57TGIDKR-ND 1098028-SMCJ26CA-E3/57T SMCJ26CA-E3/57T 77K6534 64AH8674 SMCJ26CA-E3/57T 17930-SMCJ26CA-E3/57T
Product Name 26V 590pF 42.1V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMCJ26CA-E3/57T TVS Diodes Tvs Diode, 1.5Kw, 26V, Do-214Ab, Full Reel; Product Range Vishay Tvs Diode, 1.5Kw, 26V, Bidir, Do-214Ab Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5kW 42.1V 28.9V 26V Bi-Directional SMC TVS ROHS
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB (SMCJ) DO-214AB, SMC DO-214AB (SMC) DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data