48.3V Clamp 207A (8/20µs) Ipp Tvs Diode Surface Mount SMC
48.3V Clamp 207A (8/20µs) Ipp Tvs Diode Surface Mount SMC
48.3V Clamp 207A (8/20µs) Ipp Tvs Diode Surface Mount SMC
22V Unidirectional TVS Diode, 1.5kW, 3.2nF, SMC Product overview: SMCJ22A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 22V, 3.2nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 22V, 3.2nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ22A-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1098014-SMCJ22A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 22V
Minimum Breakdown Voltage: 24.4V
Max Clamping Voltage: 48.3V
Peak Pulse Current(Ippm): 207A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Transil Diode 1500W 22V ESD DO-214AB
Transil Diode 1500W 22V ESD DO-214AB
Transil Diode 1500W 22V ESD DO-214AB
TVS Diodes / ESD Suppressors 1500W 22V Unidirect
TVS DIODE 22VWM 48.3VC SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-18723-2-ND | 144-SMCJ22A-TR | 1098014-SMCJ22A-TR | 8772835 | 8772835P | SMCJ22A-TR | SMCJ22A-TR |
| Product Name | TVS Diodes | 22V 3.2nF TVS Protection Diode | TVS - TVS - Diodes - SMCJ22A-TR | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | |||
| Package | DO-214AB, SMC | Tape and Reel | SMC | Smc | SMC | DO-214AB-2 (SMC) | SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||||
| VC | 48.3 volts | 48.3 volts | 48.3 volts | ||||
| VBR | 24.4 volts | 24.4 volts | 24.4 volts |