Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
324V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
324V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
324V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Diode TVS Uni-Dir 200V 1500W DO214AB
Diode TVS Uni-Dir 200V 1500W DO214AB
Diode TVS Uni-Dir 200V 1500W DO214AB
TVS DIODE 200VWM 324VC DO214AB
TVS DIODE 200VWM 324VC DO214AB
Transient Voltage Suppressor, TVS, SMCJ Series, Unidirectional, 200 V, DO-214AB, 2, 224 V RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMCJ200A | SMCJ200ALFTR-ND | 7645669P | 7645669 | SMCJ200A | SMCJ200A | 84R0557 |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Smcj Series, Unidirectional, 200 V, Do-214Ab, 2, 224 V Rohs Compliant Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VC | 324 volts | 324 volts | 324 volts | 324 volts | |||
| VBR | 224 to 247 volts | 224 volts | 224 volts | 224 volts | |||
| Configuration | Single | Single | Single | ||||
| Package | DO-214AB, SMC | DO-214 | Do-214ab (smc) | DO-214AB, SMC | DO-214AB (SMCJ) |