Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
TVS Diode 220V Bidirectional 1.5kW DO-214AB SMT Product overview: SMCJ220C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 220V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 220V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ220C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1300400-SMCJ220C
Category: Circuit Protection>TVS - Diodes
Series: SMCJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 220V
Voltage - Breakdown (Min): 233.1V
Voltage - Clamping (Max) @ Ipp: 373.8V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 4.2A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMCJ220C
Product Status: Obsolete
373.8V Clamp 4.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 220VWM 373.8VC DO214AB
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ220C | 144-SMCJ220C | 1300400-SMCJ220C | SMCJ220C-ND | SMCJ220C |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ220C | 220V TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 374 volts | 374 volts | 374 volts | 374 volts | |
| VBR | 233 to 285 volts | 233 volts | 233 volts | 233 volts | |
| Configuration | Single | Single |