TVS DIODE 26VWM 42.1VC SMC Product overview: SMCJ26A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ26A-Q can be used for catalog matching and distributor lookup.
Win Source Part Number: 1301318-SMCJ26A-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMCJ-Q
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 28.9V
Voltage - Clamping (Max) @ Ipp: 42.1V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 35.7A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMCJ26A-QTR,118-SMCJ
Base Product Number: SMCJ26
42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE, AUTO, 1.5KW, 26V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE 26VWM 42.1VC SMC
TVS DIODE 26VWM 42.1VC SMC
TVS Diodes / ESD Suppressors 26volts 1.5kW 5% Uni-Dir. AEC-Q101
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMCJ26A-Q | 1301318-SMCJ26A-Q | 118-SMCJ26A-QDKR-ND | 49AC0778 | SMCJ26A-Q | SMCJ26A-Q | SMCJ26A-Q |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Tvs Diode, Auto, 1.5Kw, 26V, Do-214Ab; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Package | Tape & Reel (TR) | DO-214AB, SMC | DO-214AB, SMC | DO-214AB | DO-214AB (SMC) | DO-214AB, SMC | DO-214AB-2 (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |