324V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
324V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
324V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS Diodes / ESD Suppressors 200volts 1uA 4.6 Amps Bi-Dir
TVS DIODE, 1.5KW, 200V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ200CABBCT-ND | SMCJ200CA | 53Y0035 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 1.5Kw, 200V, Do-214Ab; Product Range Bourns |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | ||
| VC | 324 volts | ||
| VBR | 224 volts | 224 volts |