42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 26VWM 42.1VC DO214AB
TVS DIODE, BIDIR, 26V, 1.5KW, DO-214AB-2 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMCJ26CA/TR13TR-ND | SMCJ26CA/TR13 | 66AJ8074 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 26V, 1.5Kw, Do-214Ab-2 Rohs Compliant Yageo |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 42.1 volts | 42.1 volts |