Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Diode TVS Uni-Dir 24V 1500W DO214AB
Diode TVS Uni-Dir 24V 1500W DO214AB
Diode TVS Uni-Dir 24V 1500W DO214AB
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098017-SMCJ24A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Family Name: SMCJ24A
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.7V
Max Clamping Voltage: 38.9V
Peak Pulse Current(Ippm): 38.6A
Power Dissipation - Pd: 1500W (1.5kW)
Alternative Parts (Cross-Reference): SMCJ24ATR; MASMCJ24ATR; SMCJ24Ae3;
Introduction Date: May 12, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial
TVS DIODE, 1.5KW, 24V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 24V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 24V, UNIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE 24VWM 38.9VC DO214AB
TVS DIODE 24VWM 38.9VC DO214AB
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ24A | 7645663 | 7645663P | SMCJ24ALFDKR-ND | 1098017-SMCJ24A | 71J2173 | 06R1982 | 64AH8669 | SMCJ24A | SMCJ24A |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SMCJ24A | Tvs Diode, 1.5Kw, 24V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 24V, Do-214Ab, Full Reel; Product Range Littelfuse | Tvs Diode, 1.5Kw, 24V, Unidir, Do-214Ab; Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 38.9 volts | 38.9 volts | 38.9 volts | 38.9 volts | 38.9 volts | 38.9 volts | 38.9 volts | |||
| VBR | 26.7 to 29.5 volts | 26.7 volts | 26.7 volts | 26.7 volts | 26.7 volts | 26.7 volts | ||||
| Configuration | Single | Single | Single | Single | ||||||
| Package | Do-214ab (smc) | DO-214 | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMC) | DO-214AB (SMC) | DO-214AB | DO-214AB, SMC | DO-214AB (SMCJ) |