53.5V Clamp 187A (8/20µs) Ipp Tvs Diode Surface Mount SMC
53.5V Clamp 187A (8/20µs) Ipp Tvs Diode Surface Mount SMC
53.5V Clamp 187A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Trans Voltage Suppressor Diode, 1500W, 26V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB
26V Unidirectional TVS Diode, 1.5kW, SMC (DO-214AB) Product overview: SMCJ26A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ26A-TR can be used for catalog matching and distributor lookup.
TVS DIODE 26VWM 53.5VC SMC
DIODE, TVS, 1500W, SMC; Product Range:Transil SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE 26VWM 53.5VC SMC
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-6519-6-ND | SMCJ26A-TR | 144-SMCJ26A-TR | SMCJ26A-TR | 50P8710 | SMCJ26A-TR |
| Product Name | TVS Diodes | 26V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 1500W, Smc; Product Range Stmicroelectronics | TVS Diodes | |
| Configuration | Single | Single | ||||
| Package | DO-214AB, SMC | Tape and Reel | SMC | DO-214AB, SMC | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 53.5 volts | 53.5 volts | 53.5 volts | |||
| VBR | 28.9 volts | 28.9 volts | 28.9 volts |