Yageo USA TVS Protection Diode SMCJ200CA/TR13

Description
Trans Voltage Suppressor Diode, Product overview: SMCJ200CA/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ200CA/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, Product overview: SMCJ200CA/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ200CA/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMCJ200CA/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCJ200CA/TR13
TVS Protection Diode 144-SMCJ200CA/TR13
Trans Voltage Suppressor Diode, Product overview: SMCJ200CA/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ200CA/TR13 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SMCJ200CA/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ200CA/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362020-SMCJ200CA/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362020-SMCJ200CA/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362020-SMCJ200CA/TR13
Win Source Part Number: 1362020-SMCJ200CA/TR 13 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 38 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: SMCJ Package: Tape & Reel Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 200V Voltage - Breakdown (Min): 224V Voltage - Clamping (Max) @ Ipp: 324V Current - Peak Pulse (10/1000µs): 4.6A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No

Win Source Part Number: 1362020-SMCJ200CA/TR13
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 38 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SMCJ
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 200V
Voltage - Breakdown (Min): 224V
Voltage - Clamping (Max) @ Ipp: 324V
Current - Peak Pulse (10/1000µs): 4.6A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No

Buy Now Datasheet
TVS Diodes - 13-SMCJ200CA/TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
324V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

324V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 13-SMCJ200CA/TR13CT-ND - DigiKey
Thief River Falls, MN, United States
324V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

324V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 13-SMCJ200CA/TR13TR-ND - DigiKey
Thief River Falls, MN, United States
324V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

324V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Tvs Diode, Bidir, 200V, 1.5Kw, Do-214Ab Rohs Compliant Yageo - 66AJ8067 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 200V, 1.5Kw, Do-214Ab Rohs Compliant Yageo
66AJ8067
Tvs Diode, Bidir, 200V, 1.5Kw, Do-214Ab Rohs Compliant Yageo 66AJ8067
TVS DIODE, BIDIR, 200V, 1.5KW, DO-214AB ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 200V, 1.5KW, DO-214AB ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ200CA/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ200CA/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ200CA/TR13
SMCJ, DO-214AB, 200V, 324V, REEL

SMCJ, DO-214AB, 200V, 324V, REEL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCJ200CA/TR13 1362020-SMCJ200CA/TR13 13-SMCJ200CA/TR13DKR-ND 66AJ8067 SMCJ200CA/TR13
Product Name TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, Bidir, 200V, 1.5Kw, Do-214Ab Rohs Compliant Yageo Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package DO-214AB, SMC DO-214AB, SMC DO-214AB (SMC)
Unlock Full Specs
to access all available technical data