38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIODE; Product Range:SMCJ Series; TVS Polarity:Bidirection
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 24volts 5uA 38.6 Amps Bi-Dir
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ24CABDKR-ND | 67R1740 | SMCJ24CA |
| Product Name | TVS Diodes | Diode; Product Range Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 1500 watts | ||
| VC | 38.9 volts |