The Vishay TVS diode, part number 83AH2984, is a bidirectional transient voltage suppressor designed for protecting sensitive electronic components from voltage transients. It features a breakdown voltage range of 6.40 V to 231 V and a maximum peak pulse power dissipation of 1500 W, making it suitable for high-energy applications. The diode is housed in a low-profile SMC (DO-214AB) package, which is ideal for automated placement in manufacturing processes. This component is RoHS compliant and can operate within a temperature range of -55 °C to +150 °C. It is characterized by fast response times and excellent clamping capabilities, which are critical for safeguarding ICs, MOSFETs, and signal lines in various applications, including consumer electronics, automotive, and telecommunications. The diode also meets MSL level 1 standards, ensuring reliability in surface mount applications. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of voltage ratings and power dissipation capabilities.
Win Source Part Number: 1297805-SMCJ26CAHM3_
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive, Telecom
Standard Package: 850
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 28.9V
Voltage - Clamping (Max) @ Ipp: 42.1V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 35.6A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCJ26
TVS DIODE 26VWM 42.1VC DO214AB
42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 26VWM 42.1VC DO214AB
TVS DIODE 26VWM 42.1VC DO214AB Product overview: SMCJ26CAHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ26CAHM3_A/H can be used for catalog matching and distributor lookup.
TVS DIODE, BIDIR, 26V, 1.5KW, DO-214AB ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1297805-SMCJ26CAHM3_A/H | 112-SMCJ26CAHM3_A/HCT-ND | 144-SMCJ26CAHM3_A/H | 83AH2984 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | Tvs Diode, Bidir, 26V, 1.5Kw, Do-214Ab Rohs Compliant Vishay |
| Package | DO-214AB, SMC | DO-214AB, SMC | Tape & Reel (TR) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 42.1 volts | 42.1 volts | ||
| VBR | 28.9 volts | 28.9 volts |