Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
356V Clamp 4.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
356V Clamp 4.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
356V Clamp 4.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098013-SMCJ220A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 220V
Minimum Breakdown Voltage: 246V
Max Clamping Voltage: 356V
Peak Pulse Current(Ippm): 4.2A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
TVS DIODE 220VWM 356VC DO214AB
TVS DIODE, 1.5KW, 220V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 220V, DO-214AB; Breakdown Voltage Range:246V to 272V; Breakdown Voltage Vbr:272V; Clamping Voltage Vc Max:356V; Diode Case Style:DO-214AB; Diode Type:Unidirectional TVS; Filter Terminals:Surface Mount; No. of Pins:2RoHS Compliant: Yes
DIODE, TVS, 1.5KW, 220V, DO-214AB; Product Range:-; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 1.5kW 220V 5% Uni-Directional
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ220A | SMCJ220ALFDKR-ND | 1098013-SMCJ220A | SMCJ220A | 06R1980 | 26K7457 | 42AC1164 | SMCJ220A |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS - TVS - Diodes - SMCJ220A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 220V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 220V, Do-214Ab; Breakdown Voltage Range Littelfuse | Diode, Tvs, 1.5Kw, 220V, Do-214Ab; Product Range Littelfuse | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VC | 356 volts | 356 volts | 356 volts | 356 volts | 356 volts | |||
| VBR | 246 to 272 volts | 246 volts | 246 volts | 246 volts | 246 volts | 246 to 272 volts | ||
| Configuration | Single | |||||||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMCJ) | DO-214AB (SMC) | DO-214AB | DO-214AB-2 (SMC) |