42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE, AUTO, 1.5KW, 26V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE 26VWM 42.1VC DO214AB
TVS DIODE 26VWM 42.1VC DO214AB
TVS Diodes / ESD Suppressors 26volts 1.5kW 5% Bi-Dir. AEC-Q101
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ26CA-QTR-ND | 49AC0779 | SMCJ26CA-Q | SMCJ26CA-Q | SMCJ26CA-Q |
| Product Name | TVS Diodes | Tvs Diode, Auto, 1.5Kw, 26V, Do-214Ab; Product Range Bourns | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB-2 (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 42.1 volts | 42.1 volts | 42.1 volts | 42.1 volts | |
| VBR | 28.9 volts | 28.9 volts | 28.9 volts |