Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
356V Clamp 4.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
356V Clamp 4.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
356V Clamp 4.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 220VWM 356VC DO214AB
TVS DIODE, 1.5KW, 220V, DO-214AB; Breakdown Voltage Range:246V to 272V; Breakdown Voltage Vbr:272V; Clamping Voltage Vc Max:356V; Diode Case Style:DO-214AB; Diode Type:Bidirectional TVS; Filter Terminals:Surface Mount; No. of Pins:2 RoHS Compliant: Yes
TVS DIODE, 1.5KW, 220V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 220V, BIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 1.5kW 220V 5% Bi-Directional
TVS DIODE 220VWM 356VC DO214AB
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ220CA | SMCJ220CALFCT-ND | SMCJ220CA | 26K7459 | 06R1981 | 18AC7681 | SMCJ220CA | SMCJ220CA |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 220V, Do-214Ab; Breakdown Voltage Range Littelfuse | Tvs Diode, 1.5Kw, 220V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 220V, Bidir, Do-214Ab; Product Range Littelfuse | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 356 volts | 356 volts | 356 volts | 356 volts | 356 volts | 356 volts | 356 volts | |
| VBR | 246 to 272 volts | 246 volts | 246 volts | 246 to 272 volts | 272 volts | 246 volts | ||
| Configuration | Single | |||||||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB | DO-214AB (SMC) | DO-214AB | DO-214AB-2 (SMC) | DO-214AB (SMCJ) |