32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 20VWM 32.4VC DO214AB
32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 20VWM 32.4VC SMC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMCJ20CA-QTR-ND | SMCJ20CA-Q |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 32.4 volts | 32.4 volts |