Vishay Precision Group TVS Diodes SMCJ22A-E3/57T

Description
35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ22A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ22A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 6998102 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6998102
TVS Diodes 6998102
Unidirectional TVS 1.5kW 22V SMC

Unidirectional TVS 1.5kW 22V SMC

Supplier's Site
TVS Diodes - 6998102P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6998102P
TVS Diodes 6998102P
Unidirectional TVS 1.5kW 22V SMC

Unidirectional TVS 1.5kW 22V SMC

Supplier's Site
TVS Diodes - 1777494 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1777494
TVS Diodes 1777494
Unidirectional TVS 1.5kW 22V SMC

Unidirectional TVS 1.5kW 22V SMC

Supplier's Site
22V 35.5V TVS Protection Diode - 144-SMCJ22A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 35.5V TVS Protection Diode
144-SMCJ22A-E3/57T
22V 35.5V TVS Protection Diode 144-SMCJ22A-E3/57T
1.5kW Unidirectional TVS Diode, 22V, 35.5V Clamp, SMC Product overview: SMCJ22A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 22V, 35.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 22V, 35.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ22A-E3/57T can be used for catalog matching and distributor lookup.

1.5kW Unidirectional TVS Diode, 22V, 35.5V Clamp, SMC Product overview: SMCJ22A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 22V, 35.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 22V, 35.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ22A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ22A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ22A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ22A-E3/57T
TVS DIODE 22VWM 35.5VC DO214AB

TVS DIODE 22VWM 35.5VC DO214AB

Supplier's Site
Tvs Diode, 1.5Kw, 22V, Do-214Ab; Tvs Polarity Vishay - 77K6478 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 22V, Do-214Ab; Tvs Polarity Vishay
77K6478
Tvs Diode, 1.5Kw, 22V, Do-214Ab; Tvs Polarity Vishay 77K6478
TVS DIODE, 1.5KW, 22V, DO-214AB; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:22V; Breakdown Voltage Range:24.4V to 26.9V; Clamping Voltage Vc Max:35.5V; Peak Pulse Current Ippm:42.3A; Diode Case Style:DO-214AB RoHS Compliant: Yes

TVS DIODE, 1.5KW, 22V, DO-214AB; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:22V; Breakdown Voltage Range:24.4V to 26.9V; Clamping Voltage Vc Max:35.5V; Peak Pulse Current Ippm:42.3A; Diode Case Style:DO-214AB RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Unidir, 22V, Do-214Ab-2 Rohs Compliant Vishay - 57AJ0618 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 22V, Do-214Ab-2 Rohs Compliant Vishay
57AJ0618
Tvs Diode, Unidir, 22V, Do-214Ab-2 Rohs Compliant Vishay 57AJ0618
TVS DIODE, UNIDIR, 22V, DO-214AB-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 22V, DO-214AB-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ22A-E3/57TGITR-ND 6998102 6998102P 144-SMCJ22A-E3/57T SMCJ22A-E3/57T 77K6478 57AJ0618
Product Name TVS Diodes TVS Diodes TVS Diodes 22V 35.5V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 1.5Kw, 22V, Do-214Ab; Tvs Polarity Vishay Tvs Diode, Unidir, 22V, Do-214Ab-2 Rohs Compliant Vishay
Configuration Single Single Single Single
Package DO-214AB, SMC Do-214ab (smc) DO-214 Tape and Reel DO-214AB (SMCJ) DO-214AB
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 35.5 volts 35.5 volts 35.5 volts
VBR 24.4 volts 24.4 volts 24.4 to 26.9 volts
Unlock Full Specs
to access all available technical data