405V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
405V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
405V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE, 1.5KW, 250V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ250CABBCT-ND | 53Y0039 |
| Product Name | TVS Diodes | Tvs Diode, 1.5Kw, 250V, Do-214Ab; Product Range Bourns |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | |
| VC | 405 volts | |
| VBR | 279 volts | 279 volts |