42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
1500 W, 20 V TVS in SMC Product overview: SMCJ20A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500 W, 20 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500 W, 20 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ20A-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1098012-SMCJ20A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 20V
Minimum Breakdown Voltage: 22.2V
Max Clamping Voltage: 42.8V
Peak Pulse Current(Ippm): 234A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
TVS DIODE 20VWM 42.8VC SMC
TVS DIODE, 1.5KW, 20V, UNIDIR, DO-214AB ROHS COMPLIANT: YES
Diode TVS Single Uni-Dir 20V 1.5KW 2-Pin DO-214AB T/R
TVS DIODE 20VWM 42.8VC SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-19298-1-ND | 144-SMCJ20A-TR | 1098012-SMCJ20A-TR | SMCJ20A-TR | 69AH2397 | 761-SMCJ20A-TR | SMCJ20A-TR |
| Product Name | TVS Diodes | 1500 W 20 V TVS Protection Diode | TVS - TVS - Diodes - SMCJ20A-TR | TVS Diodes | Tvs Diode, 1.5Kw, 20V, Unidir, Do-214Ab Rohs Compliant Stmicroelectronics | Diode TVS Single Uni-Dir 20V 1.5KW 2-Pin DO-214AB T/R | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||||
| Package | DO-214AB, SMC | Tape and Reel | SMC | DO-214AB, SMC | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 42.8 volts | 42.8 volts | 42.8 volts | 42.8 volts | 42.8 volts | ||
| VBR | 22.2 volts | 22.2 volts | 22.2 volts | 22.2 volts | 22.2 volts |