32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIODE; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 20volts 5uA 46.3 Amps Uni-Dir
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ20ABTR-ND | 67R0254 | SMCJ20A |
| Product Name | TVS Diodes | Diode; Product Range Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 1500 watts | ||
| VC | 32.4 volts |