TVS DIODE 200VWM 324VC SMC
TVS DIODE 200VWM 324VC SMC
TVS DIODE 200VWM 324VC SMC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-SMCJ200CAQ-13-FTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts |
| VC | 324 volts |