Switched Capacitor Regulator, Inverting, -1.5V to -5.2V, 10mA, 5.5V, PDSO8 Product overview: LM2687LDX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -1.5V, -5.2V, 10mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -1.5V, -5.2V, 10mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2687LDX can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Negative Adjustable -1.5V 1 Output 10mA 8-WFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1197818-LM2687LDX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Charge Pump
Output Configuration: Negative
Output Current: 10mA
Categories: Integrated Circuits
Supplier Device Package: 8-WSON (3x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: -5.2V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: LM2687
Manufacturer Pack Quantity: 4,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -1.5V
Switching Frequency: 110kHz
Voltage - Input (Minimum): 2.7V
Voltage - Input (Maximum): 5.5V
IC REG CHRG PUMP ADJ 10MA 8WSON
Charge Pump Switching Regulator IC Negative Adjustable -1.5V 1 Output 10mA 8-WFDFN Exposed Pad
IC REG CHARG PUMP ADJ 10MA 8WSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM2687LDX | LM2687LDX-ND | 1197818-LM2687LDX | LM2687LDX | LM2687LDX | LM2687LDX |
| Product Name | -1.5V -5.2V 10mA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2687LDX | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Output Voltage | -1.5 volts | -5.2 to -1.5 volts | 5.2 volts | -1.5 volts | -1.5 to -5.2 volts | |
| IOUT | 0.0100 amps | 0.0100 amps | 0.0100 amps | 0.0100 amps | 0.0100 amps | 0.0100 amps |
| IQ | 5.00E-4 amps | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |