Texas Instruments LM2673 3A Step-Down Voltage Regulator with Adjustable Current Limit LM2673T-ADJ/NOPB

Description
3A Step-Down Voltage Regulator with Adjustable Current Limit 7-TO-220 -40 to 125
Request a Quote
Description
3A Step-Down Voltage Regulator with Adjustable Current Limit 7-TO-220 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2673T-ADJ/NOPB is a 3-A step-down switching regulator with an adjustable output voltage ranging from 1.2 V to 37 V and a resistor-programmable peak current limit from 2 A to 5 A. It is packaged in a 7-pin TO-220 case measuring 14.986 mm by 10.16 mm and operates with a junction temperature range of -40°C to 125°C. The device features a fixed 260-kHz switching frequency, ±2% output voltage tolerance over full line and load conditions, and operates from an input voltage range of 8 V to 40 V. It includes soft-start capability, thermal shutdown, and a 150-mΩ DMOS output switch for high efficiency up to 94%.

Datasheet Summary
Powered by GS/AI

The LM2673T-ADJ/NOPB is a 3-A step-down switching regulator with an adjustable output voltage ranging from 1.2 V to 37 V and a resistor-programmable peak current limit from 2 A to 5 A. It is packaged in a 7-pin TO-220 case measuring 14.986 mm by 10.16 mm and operates with a junction temperature range of -40°C to 125°C. The device features a fixed 260-kHz switching frequency, ±2% output voltage tolerance over full line and load conditions, and operates from an input voltage range of 8 V to 40 V. It includes soft-start capability, thermal shutdown, and a 150-mΩ DMOS output switch for high efficiency up to 94%.

Suppliers

Company
Product
Description
Supplier Links
LM2673 3A Step-Down Voltage Regulator with Adjustable Current Limit - LM2673T-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LM2673 3A Step-Down Voltage Regulator with Adjustable Current Limit
LM2673T-ADJ/NOPB
LM2673 3A Step-Down Voltage Regulator with Adjustable Current Limit LM2673T-ADJ/NOPB
3A Step-Down Voltage Regulator with Adjustable Current Limit 7-TO-220 -40 to 125

3A Step-Down Voltage Regulator with Adjustable Current Limit 7-TO-220 -40 to 125

Buy Now Datasheet
Switching Regulators - 5334178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
5334178
Switching Regulators 5334178
Texas Instruments LM2673T-ADJ/NOPB

Texas Instruments LM2673T-ADJ/NOPB

Supplier's Site
Switching Regulators - 5334178P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
5334178P
Switching Regulators 5334178P
Texas Instruments LM2673T-ADJ/NOPB

Texas Instruments LM2673T-ADJ/NOPB

Supplier's Site
Switching Regulators - 9203643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
9203643
Switching Regulators 9203643
Texas Instruments LM2673T-ADJ/NOPB

Texas Instruments LM2673T-ADJ/NOPB

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2673T-ADJ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2673T-ADJ/NOPB-ND
Voltage Regulators - DC DC Switching Regulators LM2673T-ADJ/NOPB-ND
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A TO-220-7 Formed Leads

Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A TO-220-7 Formed Leads

Buy Now Datasheet
 - LM2673T-ADJ/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator/Controller , Voltage-mode, 4.5A, 280kHz Switching Freq-Max, PZIP7

Switching Regulator/Controller, Voltage-mode, 4.5A, 280kHz Switching Freq-Max, PZIP7

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2673T-ADJ/NOPB - 121057-LM2673T-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2673T-ADJ/NOPB
121057-LM2673T-ADJ/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2673T-ADJ/NOPB 121057-LM2673T-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 121057-LM2673T-ADJ/N OPB Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck Frequency - Switching: 260kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220-7 Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.2V Maximum Output Voltage: 37V Minimum Input Voltage: 8V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 121057-LM2673T-ADJ/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-7
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 37V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2673T-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2673T-ADJ/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM2673T-ADJ/NOPB
IC REG BUCK ADJ 3A TO220-7

IC REG BUCK ADJ 3A TO220-7

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2673T-ADJ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2673T-ADJ/NOPB
Voltage Regulators - DC DC Switching Regulators LM2673T-ADJ/NOPB
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A TO-220-7 Formed Leads

Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A TO-220-7 Formed Leads

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2673T-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2673T-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2673T-ADJ/NOPB
IC REG BUCK ADJ 3A TO220-7

IC REG BUCK ADJ 3A TO220-7

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2673T-ADJ/NOPB
Switching Voltage Regulators LM2673T-ADJ/NOPB
Switching Voltage Regulators 3A SD Vtg Reg

Switching Voltage Regulators 3A SD Vtg Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2673T-ADJ/NOPB 5334178 5334178P LM2673T-ADJ/NOPB-ND LM2673T-ADJ/NOPB 121057-LM2673T-ADJ/NOPB LM2673T-ADJ/NOPB LM2673T-ADJ/NOPB LM2673T-ADJ/NOPB LM2673T-ADJ/NOPB
Product Name LM2673 3A Step-Down Voltage Regulator with Adjustable Current Limit Switching Regulators Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2673T-ADJ/NOPB PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck; Boost Buck Buck
Package Type Other; DDPAK/TO-263,TO-220,VSON TO-220; Other; To-220 TO-220; Other; TO-220-7 Formed Leads TO-220; Other; TO-220-7 TO-220; Other; TO-220-7 TO-220; Other; TO-220-7 Formed Leads TO-220
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 1.23 to 37 volts 1.2 to 37 volts 1.2 volts 1.2 to 37 volts 1.2 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data