1.5A - Wide Input Range Buck Regulator with Frequency Synchronization 10-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1197930-LM27341SD/NO
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: 10-WSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 18V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: LM27341
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1V
Switching Frequency: 2MHz
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 20V
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 10-WFDFN Exposed Pad
Switching Regulator, Current-mode, 1.5A, 2300kHz Switching Freq-Max, PDSO10
Switching Regulator, Current-mode, 1.5A, 2300kHz Switching Freq-Max, PDSO10
IC REG BUCK ADJ 1.5A 10WSON
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 10-WFDFN Exposed Pad
Switching Voltage Regulators 1.5A Wide Inpt Range Buck Reg w/ FreqSync
IC REG BUCK ADJ 1.5A 10SON
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM27341SD/NOPB | 1197930-LM27341SD/NOPB | 296-LM27341SD/NOPBTR-ND | LM27341SD/NOPB | LM27341SD/NOPB | LM27341SD/NOPB | LM27341SD/NOPB | LM27341SD/NOPB |
| Product Name | LM27341 1.5A - Wide Input Range Buck Regulator with Frequency Synchronization | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM27341SD/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; MSOP-PowerPAD,WSON | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; WSON10 | Other; 10-WFDFN Exposed Pad | |||
| Output Voltage | 1 to 18 volts | 18 volts | 1 to 18 volts | 1 to 18 volts | 1 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| VIN | 3 to 20 volts | 3 to 20 volts | 3 to 20 volts |