SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator 14-VSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 778821-LM2678SD-12/N
Series: SIMPLE SWITCHER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 14-VDFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 5A
Family Name: LM2678
Output Voltage: 12V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-VSON (5x6)
Input Voltage MIN: 15V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): AP1501A-33K5G-U; AP1501A-33T5G-U; AP1501A-12T5RG-U; SI-8050HFE;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A 14-VDFN Exposed Pad
Switching Regulator, Voltage-mode, 8.75A, 280kHz Switching Freq-Max
Switching Regulator, Voltage-mode, 8.75A, 280kHz Switching Freq-Max
IC REG BUCK 12V 5A 14VSON
Switching Voltage Regulators Hi Eff 5A SD VTG Reg
Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A 14-VDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A 14-VDFN Exposed Pad
Switching Voltage Regulators Hi Eff 5A SD VTG Reg
IC REG BUCK 12V 5A 14VSON
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2678SD-12/NOPB | 778821-LM2678SD-12/NOPB | 296-40166-2-ND | LM2678SD-12/NOPB | LM2678SD-12/NOPB | LM2678SD-12/NOPB | LM2678SD-12/NOPB | 815-LM2678SD-12/NOPB | LM2678SD-12/NOPB |
| Product Name | LM2678 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2678SD-12/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators Hi Eff 5A SD VTG Reg | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck; Buck | Buck | ||||||
| Package Type | Other; DDPAK/TO-263,VSON,TO-220 | Other; 14-VDFN Exposed Pad | Other; 14-VDFN Exposed Pad | Other; VSON14 | Other; 14-VDFN Exposed Pad | Other; 14-VDFN Exposed Pad | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 1.23 to 37 volts | 12 volts | 12 volts | 12 to ? volts | 12 volts | 12 volts | |||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |