N-Channel FET Synchronous Buck Regulator Controller for Low Output Voltages 14-TSSOP 0 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 111204-LM2727MTCX/NO
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 50kHz to 2MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Switching Controllers 2.2 - 16V input, 2MHz, N-Channel FET synchronous buck controller w output over V & under V latch-off 14-TSSOP 0 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
IC REG CTRLR BUCK 14TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2727MTCX/NOPB | 296-35269-2-ND | 111204-LM2727MTCX/NOPB | LM2727MTCX/NOPB | LM2727MTCX/NOPB | LM2727MTCX/NOPB |
| Product Name | LM2727 N-Channel FET Synchronous Buck Regulator Controller for Low Output Voltages | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM2727MTCX/NOPB | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; TSSOP | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Enable | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start | ||
| Output Voltage | 0.6000 to 13.5 volts | |||||
| IOUT | 20 amps |