The LM2678T-5.0 is a 5A step-down switching regulator in a 7-pin TO-220 package, measuring 10.16mm by 8.13mm, with a fixed 5V output. It operates over an input voltage range of 8V to 40V, maintains a ±2% output tolerance, and features a fixed 260kHz switching frequency. The device supports an operating junction temperature range of -40°C to 125°C and includes thermal shutdown and current limiting. It achieves up to 92% efficiency through a 120mΩ DMOS power switch and draws 50μA in standby mode when disabled.
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator 7-TO-220 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1197800-LM2678T-5.0
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 5A
Categories: Integrated Circuits
Supplier Device Package: TO-220-7
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-7 (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: LM2678
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Switching Frequency: 260kHz
Voltage - Input (Minimum): 8V
Voltage - Input (Maximum): 40V
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-220-7 Formed Leads
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-220-7 Formed Leads
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-220-7 Formed Leads
Switching Voltage Regulators 8V to 40V, 5A SIMPLE SWITCHER- buck converter with high efficiency 7-TO-220 -40 to 125
IC REG BUCK 5V 5A TO220-7
IC REG BUCK 5V 5A TO220-7
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2678T-5.0 | 1197800-LM2678T-5.0 | LM2678T-5.0-ND | LM2678T-5.0 | LM2678T-5.0 | LM2678T-5.0 | LM2678T-5.0 | LM2678T-5.0 |
| Product Name | LM2678 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2678T-5.0 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; DDPAK/TO-263,VSON,TO-220 | TO-220; Other; TO-220-7 (Formed Leads) | TO-220; Other; TO-220-7 Formed Leads | TO-220; Other; TO-220-7 Formed Leads | TO-220; Other; TO-220-7 Formed Leads | TO-220 | ||
| Special Features | Enable | |||||||
| Output Voltage | 1.23 to 37 volts | 5 volts | 5 volts | 5 to ? volts | 5 to ? volts | 5 volts | ||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |