Manufacturer: Texas Instruments
Win Source Part Number: 071126-LM2738YMYX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 550kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 18V
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): LT1767EMS8E#TRPBF; LM2738XMYX/NOPB; LM2738XMYX;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 071126-LM2738YMYX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2738YMYX |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 8-MSOP-EP |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |
| Special Features | Multiple Outputs; Synchronous Rectification |