The LM2676T-ADJ is a 3A step-down voltage regulator in a 7-pin TO-220 package measuring 10.16mm by 8.13mm, designed for adjustable output voltages from 1.2V to 37V. It operates with an input voltage range of 8V to 40V, features a fixed switching frequency of 260kHz, and maintains a ±2% output voltage tolerance over full line and load conditions. The device supports an operating junction temperature range of -40°C to 125°C, includes thermal shutdown and current limiting, and draws 50µA standby current when disabled. It is qualified for industrial applications and meets the thermal and electrical requirements specified for the LM2676 series.
SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator 7-TO-220 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1197778-LM2676T-ADJ
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 3A
Family Name: LM2676
Categories: Integrated Circuits
Supplier Device Package: TO-220-7
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 37V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-7 (Formed Leads)
Alternative Parts (Cross-Reference): L4972AD013TR; L4963D; L4972AD;
Introduction Date: April 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: LM2676
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Switching Frequency: 260kHz
Voltage - Input (Minimum): 8V
Voltage - Input (Maximum): 40V
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A TO-220-7 Formed Leads
IC REG BUCK ADJ 3A TO220-7
IC REG BUCK ADJ 3A TO220-7
Switching Voltage Regulators SIMPLE SWITCHER® 8V to 40V, 3A Low Component Count Step-Down Regulator 7-TO-220 -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A TO-220-7 Formed Leads
IC REG BUCK ADJ 3A TO220-7
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2676T-ADJ | 1197778-LM2676T-ADJ | LM2676T-ADJ-ND | LM2676T-ADJ | LM2676T-ADJ | LM2676T-ADJ | LM2676T-ADJ | LM2676T-ADJ |
| Product Name | LM2676 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2676T-ADJ | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | TO-220; Other; TO-220-7 (Formed Leads) | TO-220; Other; TO-220-7 Formed Leads | TO-220; Other; TO-220-7 Formed Leads | TO-220; Other; TO-220-7 Formed Leads | TO-220 | ||
| Special Features | Enable | |||||||
| Output Voltage | 1.23 to 37 volts | 37 volts | 1.2 to 37 volts | 1.2 volts | 1.2 to 37 volts | 1.2 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |