Texas Instruments LM2677 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync LM2677T-ADJ/NOPB

Description
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync 7-TO-220 -40 to 125
Request a Quote
Description
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync 7-TO-220 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2677T-ADJ/NOPB is a 5-A step-down voltage regulator in a TO-220 (7-pin) package, designed for high-efficiency buck conversion with an adjustable output voltage range of 1.2 V to 37 V. It operates from an input voltage range of 8 V to 40 V, features a fixed internal switching frequency of 260 kHz, and supports external synchronization from 280 kHz to 400 kHz. The device provides ±2% output voltage tolerance over full line and load conditions, includes an ON/OFF control input enabling a 50-μA standby current, and operates over a junction temperature range of −40°C to 125°C. The package dimensions are 10.16 mm × 8.94 mm.

Datasheet Summary
Powered by GS/AI

The LM2677T-ADJ/NOPB is a 5-A step-down voltage regulator in a TO-220 (7-pin) package, designed for high-efficiency buck conversion with an adjustable output voltage range of 1.2 V to 37 V. It operates from an input voltage range of 8 V to 40 V, features a fixed internal switching frequency of 260 kHz, and supports external synchronization from 280 kHz to 400 kHz. The device provides ±2% output voltage tolerance over full line and load conditions, includes an ON/OFF control input enabling a 50-μA standby current, and operates over a junction temperature range of −40°C to 125°C. The package dimensions are 10.16 mm × 8.94 mm.

Suppliers

Company
Product
Description
Supplier Links
LM2677 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync - LM2677T-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LM2677 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync
LM2677T-ADJ/NOPB
LM2677 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync LM2677T-ADJ/NOPB
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync 7-TO-220 -40 to 125

SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync 7-TO-220 -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2677T-ADJ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2677T-ADJ/NOPB-ND
Voltage Regulators - DC DC Switching Regulators LM2677T-ADJ/NOPB-ND
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 5A TO-220-7 Formed Leads

Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 5A TO-220-7 Formed Leads

Buy Now Datasheet
 - LM2677T-ADJ/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Current-mode, 8.75A, 280kHz Switching Freq-Max

Switching Regulator, Current-mode, 8.75A, 280kHz Switching Freq-Max

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2677T-ADJ/NOPB - 778820-LM2677T-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2677T-ADJ/NOPB
778820-LM2677T-ADJ/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2677T-ADJ/NOPB 778820-LM2677T-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778820-LM2677T-ADJ/N OPB Series: SIMPLE SWITCHER Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-7 (Formed Leads) Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 260kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 5A Family Name: LM2677T-ADJ/NOPB Output Voltage: 1.21V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-7 Output Voltage MAX: 37V Input Voltage MIN: 8V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT8610AXMSE#TRPBF; MAX17633CATP+; MAX17633CATP+T; AP1501-K5G-U; Introduction Date: April 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778820-LM2677T-ADJ/NOPB
Series: SIMPLE SWITCHER
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-7 (Formed Leads)
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 5A
Family Name: LM2677T-ADJ/NOPB
Output Voltage: 1.21V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-7
Output Voltage MAX: 37V
Input Voltage MIN: 8V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LT8610AXMSE#TRPBF; MAX17633CATP+; MAX17633CATP+T; AP1501-K5G-U;
Introduction Date: April 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2677T-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2677T-ADJ/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM2677T-ADJ/NOPB
IC REG BUCK ADJ 5A TO220-7

IC REG BUCK ADJ 5A TO220-7

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2677T-ADJ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM2677T-ADJ/NOPB
Voltage Regulators - DC DC Switching Regulators LM2677T-ADJ/NOPB
IC REG BUCK ADJ 5A TO220-7

IC REG BUCK ADJ 5A TO220-7

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2677T-ADJ/NOPB
Switching Voltage Regulators LM2677T-ADJ/NOPB
Switching Voltage Regulators Hi Eff 5A SD Vtg Reg

Switching Voltage Regulators Hi Eff 5A SD Vtg Reg

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2677T-ADJ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2677T-ADJ/NOPB
Voltage Regulators - DC DC Switching Regulators LM2677T-ADJ/NOPB
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 5A TO-220-7 Formed Leads

Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 5A TO-220-7 Formed Leads

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2677T-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2677T-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2677T-ADJ/NOPB
IC REG BUCK ADJ 5A TO220-7

IC REG BUCK ADJ 5A TO220-7

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2677T-ADJ/NOPB LM2677T-ADJ/NOPB-ND LM2677T-ADJ/NOPB 778820-LM2677T-ADJ/NOPB LM2677T-ADJ/NOPB LM2677T-ADJ/NOPB LM2677T-ADJ/NOPB LM2677T-ADJ/NOPB LM2677T-ADJ/NOPB
Product Name LM2677 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2677T-ADJ/NOPB PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck; Buck Buck
Package Type Other; DDPAK/TO-263,TO-220,VSON TO-220; Other; TO-220-7 Formed Leads TO-220; Other; TO-220-7 TO-220; Other; TO-220-7 (Formed Leads) TO-220; Other; TO-220-7 Formed Leads TO-220; Other; TO-220-7 Formed Leads TO-220
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 1.23 to 37 volts 1.21 to 37 volts 1.21 volts 1.21 volts 1.21 to 37 volts 1.21 volts
IOUT 5 amps 5 amps 5 amps 5 amps 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data