SIMPLE SWITCHER® Power Converter High Efficiency 500mA Step-Down Voltage Regulator 8-PDIP -40 to 125
1.25A SWITCHING REGULATOR, 275kHz SWITCHING FREQ-MAX, PDIP8, 0.300 INCH, PLASTIC, DIP-8 Product overview: LM2674N-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 275kHz, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25A, 275kHz, DIP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2674N-5.0 can be used for catalog matching and distributor lookup.
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-DIP (0.300"", 7.62mm)"
IC REG BUCK 5V 500MA 8DIP
IC REG BUCK 5V 500MA 8DIP
IC REG BUCK 5V 500MA 8DIP
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-DIP (0.300", 7.62mm)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2674N-5.0 | 739-LM2674N-5.0 | LM2674N-5.0-ND | LM2674N-5.0 | LM2674N-5.0 | LM2674N-5.0 | LM2674N-5.0 |
| Product Name | LM2674 SIMPLE SWITCHER® Power Converter High Efficiency 500mA Step-Down Voltage Regulator | 1.25A 275kHz DIP Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; PDIP,SOIC,WSON | Other; PDIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Special Features | Enable | ||||||
| Output Voltage | 1.23 to 37 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |