2A - Wide Input Range Buck Regulator with Frequency Synchronization 10-WSON -40 to 125
Switching Regulator/Controller
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 10-WFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 2A 10WSON
IC REG BUCK ADJ 2A 10SON
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 10-WFDFN Exposed Pad
Switching Voltage Regulators 2A Wide Input Range Buck Reg w/ FreqSync
| Texas Instruments | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM27342SD/NOPB | LM27342SD/NOPB | 296-LM27342SD/NOPBDKR-ND | LM27342SD/NOPB | LM27342SD/NOPB | LM27342SD/NOPB | LM27342SD/NOPB |
| Product Name | LM27342 2A - Wide Input Range Buck Regulator with Frequency Synchronization | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Buck | Buck | |||||
| Package Type | Other; MSOP-PowerPAD,WSON | Other; WSON10 | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | |||
| Output Voltage | 1 to 18 volts | 1 to 18 volts | 1 volts | 1 to 18 volts | |||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | |||
| VIN | 3 to 20 volts | 3 to 20 volts | 3 to 20 volts |