"Charge Pump Switching Regulator IC Negative Adjustable -1.5V 1 Output 10mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1197819-LM2687MM
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Charge Pump
Output Configuration: Negative
Output Current: 10mA
Family Name: LM2687
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: -5.2V
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Alternative Parts (Cross-Reference): SP6831EK; SP6831EK/TR; SP6831EK-L;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Wireless, Communications & Networking, Consumer Electronics, Power Management, Portable Devices, Computers & Computer Peripherals
Family Part Number: LM2687
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -1.5V
Switching Frequency: 110kHz
Voltage - Input (Minimum): 2.7V
Voltage - Input (Maximum): 5.5V
Low Noise Inverting Charge Pump, 110kHz, 5.5V, 10mA, MSOP Product overview: LM2687MM from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110kHz, 5.5V, 10mA, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 110kHz, 5.5V, 10mA, MSOP, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2687MM can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Negative Adjustable -1.5V 1 Output 10mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG CHARGE PUMP ADJ 8VSSOP
IC REG CHARGE PUMP ADJ 8VSSOP
IC REG CHRG PUMP ADJ 10MA 8VSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2687MMTR-ND | 1197819-LM2687MM | 739-LM2687MM | LM2687MM | LM2687MM | LM2687MM | LM2687MM |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2687MM | 110kHz 5.5V 10mA MSOP Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP | Other; MSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | |
| Output Voltage | -5.2 to -1.5 volts | 5.2 volts | -1.5 volts | -1.5 to -5.2 volts | -1.5 volts | -1.5 volts | |
| IOUT | 0.0100 amps | 0.0100 amps | 0.0100 amps | 0.0100 amps | 0.0100 amps | 0.0100 amps | 0.0100 amps |
| VIN | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts |