The LM2677T-5.0/NOPB is a 5-A step-down voltage regulator with a fixed 5-V output, housed in a 7-lead TO-220 package measuring 10.16 mm by 8.94 mm. It operates over an input voltage range of 8 V to 40 V, with a fixed switching frequency of 260 kHz and support for external synchronization between 280 kHz and 400 kHz. The device offers up to 92% efficiency, ±2% output voltage tolerance, and a standby current of 50 μA when turned off. The operating junction temperature range is −40°C to 125°C.
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync 7-TO-220 -40 to 125
Switching Regulator/Controller
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-220-7 Formed Leads
Manufacturer: Texas Instruments
Win Source Part Number: 143354-LM2677T-5.0/N
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-7
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC REG BUCK 5V 5A TO220-7
IC REG BUCK 5V 5A TO220-7
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-220-7 Formed Leads
Switching Voltage Regulators Hi Eff 5A SD VTG Reg
IC REG BUCK 5V 5A TO220-7
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2677T-5.0/NOPB | LM2677T-5.0/NOPB | LM2677T-5.0/NOPB-ND | 143354-LM2677T-5.0/NOPB | LM2677T-5.0/NOPB | LM2677T-5.0/NOPB | LM2677T-5.0/NOPB | LM2677T-5.0/NOPB | LM2677T-5.0/NOPB |
| Product Name | LM2677 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2677T-5.0/NOPB | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | TO-220; Other; TO-220-7 | TO-220; Other; TO-220-7 Formed Leads | TO-220; Other; TO-220-7 | TO-220; Other; TO-220-7 Formed Leads | TO-220; Other; TO-220-7 Formed Leads | TO-220 | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 1.23 to 37 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | |||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |