The LM2675N-ADJ/NOPB is an adjustable-output, 1A step-down voltage regulator in an 8-pin PDIP package measuring 9.81mm by 9.43mm. It operates over an input voltage range of 8V to 40V, with a fixed switching frequency of 260kHz, and provides a ±1.5% output voltage tolerance across line and load conditions. The device includes thermal shutdown, current limiting, and TTL shutdown capability, with a typical standby current of 50μA. It supports output voltages from 1.21V to 37V and requires only five external components. The operating temperature range is -40°C to 125°C.
SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator 8-PDIP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 108003-LM2675N-ADJ/N
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-PDIP
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.21V
Maximum Output Voltage: 37V
Minimum Input Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 1A 8-DIP (0.300"", 7.62mm)"
IC REG BUCK ADJ 1A 8DIP
IC REG BUCK ADJUSTABLE 1A 8DIP
Switching Voltage Regulators HIGH EFF 1A STEP- DOWN VLTG REG
IC REG BUCK ADJUSTABLE 1A 8DIP
IC REG BUCK ADJUSTABLE 1A 8DIP
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 1A 8-DIP (0.300", 7.62mm)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2675N-ADJ/NOPB | 108003-LM2675N-ADJ/NOPB | LM2675N-ADJ/NOPB-ND | LM2675N-ADJ/NOPB | LM2675N-ADJ/NOPB | LM2675N-ADJ/NOPB | LM2675N-ADJ/NOPB | 815-LM2675N-ADJ/NOPB | LM2675N-ADJ/NOPB |
| Product Name | LM2675 SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2675N-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJUSTABLE 1A 8DIP | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Package Type | Other; PDIP,SOIC,WSON | DIP; Other; 8-PDIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; 8-DIP (0.300, 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 1.23 to 37 volts | 1.21 volts | 1.21 to 37 volts | 1.21 volts | 1.21 volts | 37 volts | 1.21 to 37 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |