Switching Regulator, Voltage-mode, 8.75A, 280kHz Switching Freq-Max
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A 14-VDFN Exposed Pad
IC REG BUCK 5V 5A 14VSON
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2678LD-5.0 | LM2678LD-5.0 | LM2678LD-5.0 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; WSON16 | Other; 14-VDFN Exposed Pad | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed |
| Output Voltage Type | Fixed; Fixed | ||
| Output Voltage | 5 to ? volts | 5 volts |