Texas Instruments LM2695 High Voltage (30V, 1.25A) Step Down Switching Regulator LM2695MHX/NOPB

Description
High Voltage (30V, 1.25A) Step Down Switching Regulator 14-HTSSOP -40 to 125
Request a Quote Datasheet
Description
High Voltage (30V, 1.25A) Step Down Switching Regulator 14-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2695 High Voltage (30V, 1.25A) Step Down Switching Regulator - LM2695MHX/NOPB - Texas Instruments
Dallas, TX, United States
LM2695 High Voltage (30V, 1.25A) Step Down Switching Regulator
LM2695MHX/NOPB
LM2695 High Voltage (30V, 1.25A) Step Down Switching Regulator LM2695MHX/NOPB
High Voltage (30V, 1.25A) Step Down Switching Regulator 14-HTSSOP -40 to 125

High Voltage (30V, 1.25A) Step Down Switching Regulator 14-HTSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2695MHX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2695MHX/NOPB-ND
Voltage Regulators - DC DC Switching Regulators LM2695MHX/NOPB-ND
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2695MHX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2695MHX/NOPB
Voltage Regulators - DC DC Switching Regulators LM2695MHX/NOPB
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 14-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 14-PowerTSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2695MHX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2695MHX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2695MHX/NOPB
IC REG BUCK ADJ 1.25A 14HTSSOP

IC REG BUCK ADJ 1.25A 14HTSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2695MHX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2695MHX/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM2695MHX/NOPB
IC REG BUCK ADJ 1.25A 14HTSSOP

IC REG BUCK ADJ 1.25A 14HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2695MHX/NOPB LM2695MHX/NOPB-ND LM2695MHX/NOPB LM2695MHX/NOPB LM2695MHX/NOPB
Product Name LM2695 High Voltage (30V, 1.25A) Step Down Switching Regulator Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Package Type Other; HTSSOP,WSON Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) SSOP
Output Voltage 2.5 to 24 volts 2.5 to 24 volts 2.5 to 24 volts 2.5 volts
IOUT 1.25 amps 1.25 amps 1.25 amps 1.25 amps 1.25 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-89511012A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
LM22676 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676TJE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
LM10500 5A Step-Down Energy Management Unit With PowerWise® Adaptive Voltage Scaling - LM10500SQX-1.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; WQFN
IOUT 5 amps
View Details
3 suppliers