Manufacturer: Texas Instruments
Win Source Part Number: 719000-LM2716MTX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable (Fixed)
Function: Step-Up, Step-Down
Topology: Buck, Boost
Number of Outputs: 2
Output Current: 3.6A (Switch), 1.8A
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 20V (Switch)
Manufacturer Package: 24-TSSOP
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: LM2716
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 4V (3.3V)
Switching Frequency: 300kHz ~ 600kHz
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 20V
"Buck, Boost Switching Regulator IC Positive Adjustable (Fixed) 4V (3.3V) 2 Output 3.6A (Switch), 1.8A 24-TSSOP (0.173"", 4.40mm Width)"
IC REG BUCK BST ADJ/3.3V 24TSSOP
IC REG BUCK BST ADJ/4V 24TSSOP
Buck, Boost Switching Regulator IC Positive Adjustable (Fixed) 4V (3.3V) 2 Output 3.6A (Switch), 1.8A 24-TSSOP (0.173", 4.40mm Width)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 719000-LM2716MTX | LM2716MTX-ND | LM2716MTX | LM2716MTX | LM2716MTX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2716MTX | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck, Boost | Buck | |||
| Output Voltage Type | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | SSOP; Other; 24-TSSOP | Other; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed | Removed; Obsolete | ||
| Special Features | Multiple Outputs | Multiple Outputs |