30V, 600 mA Step Down Switching Regulator 10-WSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 10-WFDFN Exposed Pad
IC REG BUCK ADJ 600MA 10WSON
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 10-WFDFN Exposed Pad
IC REG BUCK ADJ 600MA 10WSON
IC REG BUCK ADJ 600MA 10WSON
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2694SDX/NOPB | LM2694SDX/NOPB-ND | LM2694SDX/NOPB | LM2694SDX/NOPB | 815-LM2694SDX/NOPB | LM2694SDX/NOPB |
| Product Name | LM2694 30V, 600 mA Step Down Switching Regulator | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 600MA 10WSON | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; TSSOP,WSON | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Output Voltage | 2.5 to 24 volts | 2.5 to 24 volts | 2.5 volts | 2.5 to 24 volts | 24 volts | |
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |
| VIN | 8 to 30 volts | 8 to 30 volts | 8 to 30 volts |