IC REG BUCK 12V 5A 14VSON
Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A 14-VDFN Exposed Pad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2679SDX-12 | LM2679SDX-12 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 5 amps | 5 amps |
| fsw | 260 kHz | 260 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 14-VDFN Exposed Pad |