SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator 7-DDPAK/TO-263 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 018851-LM2676SX-12/N
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-7
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 12V
Minimum Input Voltage: 8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
IC REG BUCK 12V 3A TO263-7
IC REG BUCK 12V 3A TO263-7
IC REG BUCK 12V 3A DDPAK
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2676SX-12/NOPB | 018851-LM2676SX-12/NOPB | LM2676SX-12/NOPBCT-ND | LM2676SX-12/NOPB | LM2676SX-12/NOPB | LM2676SX-12/NOPB | LM2676SX-12/NOPB |
| Product Name | LM2676 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2676SX-12/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | DPAK; TO-263; Other; DDPAK/TO-263-7 | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263 | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | |
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.23 to 37 volts | 12 volts | 12 volts | 12 volts | 12 volts | 12 to ? volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |