Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-WQFN (7x7)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-WQFN (7x7)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-WQFN (7x7)
SWITCHING CONTROLLER, CURRENT-MO
IC REG CTRLR BUCK 48WQFN
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM27213SQ-ND | LM27213SQ | LM27213SQ | LM27213SQ | LM27213SQ |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | Other; 48-WFQFN Exposed Pad | Other; 48-WFQFN Exposed Pad | Other; 48-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Power Good, Soft Start | |||
| Operating Temperature | -5 to 105 C (23 to 221 F) | -5 to 105 C (23 to 221 F) | -5 to 105 C (23 to 221 F) | -5 to 105 C (23 to 221 F) |